PLA170STR
PLA170STR
Active
Description:  SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:  IXYS Corporation
Datasheet:   PLA170STR Datasheet
History Price: $3.4
In Stock: 14160
PLA170STR vs PLA170S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 800 V
0 V ~ 800 V
Load Current
100 mA
100 mA
Termination Style
50 Ohms
50 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)