Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA192
PLA192
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA192 Datasheet
History Price: $3.79
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA192 vs PLA134
Part No
PLA192
PLA134
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
350 mA
Load Current
150 mA
PC Pin
Termination Style
22 Ohms
6-DIP (0.300", 7.62mm)
Package / Case
PC Pin
6-DIP
Supplier Device Package
6-DIP (0.300", 7.62mm)
0 V ~ 100 V