PLA192
PLA192
Active
Description:  SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA192 Datasheet
History Price: $3.79
In Stock: 36800
PLA192 Specification
Specification
Part No
PLA192
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 600 V
Load Current
150 mA
Termination Style
22 Ohms
Package / Case
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
PLA192 PDF Datasheet
PLA192 Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA192 Compare Parts
  • PLA192 vs PLA191
  • PLA192 vs PLA190
  • PLA192 vs PLA172PTR
  • PLA192 vs PLA172P
  • PLA192 vs PLA171PTR
  • PLA192 vs PLA171P
  • PLA192 vs PLA170
  • PLA192 vs PLA160
  • PLA192 vs PLA150
  • PLA192 vs PLA143
  • PLA192 vs PLA140L
  • PLA192 vs PLA140
  • PLA192 vs PLA134
  • PLA192 vs PLA132
  • PLA192 vs PLA110L
  • PLA192 vs PLA110
  • PLA192 vs PLA194STR
  • PLA192 vs PLA194S
  • PLA192 vs PLA194
  • PLA192 vs PLA193STR
  • PLA192 vs PLA193S
  • PLA192 vs PLA193ESTR
  • PLA192 vs PLA193ES
  • PLA192 vs PLA193E
  • PLA192 vs PLA192STR
  • PLA192 vs PLA192S
  • PLA192 vs PLA192ESTR
  • PLA192 vs PLA192ES
  • PLA192 vs PLA192E
  • PLA192 vs PLA191STR
  • PLA192 vs PLA191S
  • PLA192 vs PLA190STR
  • PLA192 vs PLA190S
  • PLA192 vs PLA170STR
  • PLA192 vs PLA170S
  • PLA192 vs PLA160STR
  • PLA192 vs PLA160S
  • PLA192 vs PLA150STR
  • PLA192 vs PLA150S
  • PLA192 vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads