PLA192
PLA192
Active
Description:  SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA192 Datasheet
History Price: $3.79
In Stock: 36800
PLA192 vs PLA192E
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 600 V
Load Current
150 mA
150 mA
Termination Style
22 Ohms
22 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)