PLA192ES
PLA192ES
Obsolete
Description:  SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA192ES Datasheet
History Price: Obsolete
In Stock: 19600
PLA192ES vs PLA170S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 800 V
Load Current
150 mA
100 mA
Termination Style
22 Ohms
50 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)