PT22AL24B
PT22AL24B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT22AL24B Datasheet
History Price: Obsolete
In Stock: 21200
PT22AL24B vs PT22B012B
Series
PTH, SCHRACK
PTH, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
12VDC
Features
440VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Lighted Indicator
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
9 VDC
Operating Temperature
2.4 VDC
1.2 VDC
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-45℃ ~ 70℃
-45℃ ~ 70℃