PT22AL24B
PT22AL24B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT22AL24B Datasheet
History Price: Obsolete
In Stock: 21200
PT22AL24B Specification
Specification
Part No
PT22AL24B
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PTH, SCHRACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
DPDT (2 Form C)
Contact Form
0:00:00
Contact Rating (Current)
Plug In
Switching Voltage
Silver Nickel (AgNi)
Coil Current
General Purpose
Coil Type
24VDC
Features
440VAC - Max
Termination Style
Non Latching
Seal Rating
Lighted Indicator
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
20 ms
Relay Type
20 ms
Operate Time
-45℃ ~ 70℃
PT22AL24B PDF Datasheet
PT22AL24B Related Parts
PT22A012B
PT22A012B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT22A024B
PT22A024B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT22A615B
PT22A615B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 115V
PT22AS15B
PT22AS15B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 115V
PT22B012B
PT22B012B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT22B024B
PT22B024B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT270006
PT270006
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 6V
PT270012
PT270012
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT270024
PT270024
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT270048
PT270048
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 48V
PT270060
PT270060
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 60V
PT270110
PT270110
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 110V
PT22AL24B Compare Parts
  • PT22AL24B vs PT2S7RC4
  • PT22AL24B vs PT2S7LC4
  • PT22AL24B vs PT2S7LB2
  • PT22AL24B vs PT2L7TD0
  • PT22AL24B vs PT2L7RC4
  • PT22AL24B vs PT2L7LC4
  • PT22AL24B vs PT2L7LB2
  • PT22AL24B vs PT280024
  • PT22AL24B vs PT271730
  • PT22AL24B vs PT271615
  • PT22AL24B vs PT271110
  • PT22AL24B vs PT271024
  • PT22AL24B vs PT271012
  • PT22AL24B vs PT270R24
  • PT22AL24B vs PT270L24
  • PT22AL24B vs PT270730
  • PT22AL24B vs PT270615
  • PT22AL24B vs PT270548
  • PT22AL24B vs PT270524
  • PT22AL24B vs PT270512
  • PT22AL24B vs PT270506
  • PT22AL24B vs PT270220
  • PT22AL24B vs PT270110
  • PT22AL24B vs PT270060
  • PT22AL24B vs PT270048
  • PT22AL24B vs PT270024
  • PT22AL24B vs PT270012
  • PT22AL24B vs PT270006
  • PT22AL24B vs PT22B024B
  • PT22AL24B vs PT22B012B
  • PT22AL24B vs PT22AS15B
  • PT22AL24B vs PT22A615B
  • PT22AL24B vs PT22A024B
  • PT22AL24B vs PT22A012B
  • PT22AL24B vs PT281730
  • PT22AL24B vs PT281012
  • PT22AL24B vs PT280730
  • PT22AL24B vs PT280615
  • PT22AL24B vs PT280524
  • PT22AL24B vs PT271524
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement