PT270024
PT270024
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT270024 Datasheet
History Price: $10.96
In Stock: 19600
PT270024 vs PT270L24
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tray
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
24VDC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Lighted Indicator, Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
18 VDC
Operating Temperature
2.4 VDC
2.4 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃