PT270024
PT270024
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT270024 Datasheet
History Price: $10.96
In Stock: 19600
PT270024 Specification
Specification
Part No
PT270024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
DPDT (2 Form C)
Contact Form
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Coil Current
General Purpose
Coil Type
24VDC
Features
400VAC - Max
Termination Style
Non Latching
Seal Rating
Mechanical Indicator, Test Button
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
15 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 70℃
PT270024 Related Parts
PT22A012B
PT22A012B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT22A024B
PT22A024B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT22A615B
PT22A615B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 115V
PT22AL24B
PT22AL24B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT22AS15B
PT22AS15B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 115V
PT22B012B
PT22B012B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT22B024B
PT22B024B
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
PT270006
PT270006
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 6V
PT270012
PT270012
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 12V
PT270048
PT270048
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 48V
PT270060
PT270060
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 60V
PT270110
PT270110
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 110V
PT270024 Compare Parts
  • PT270024 vs PT2S7RC4
  • PT270024 vs PT2S7LC4
  • PT270024 vs PT2S7LB2
  • PT270024 vs PT2L7TD0
  • PT270024 vs PT2L7RC4
  • PT270024 vs PT2L7LC4
  • PT270024 vs PT2L7LB2
  • PT270024 vs PT280024
  • PT270024 vs PT271730
  • PT270024 vs PT271615
  • PT270024 vs PT271110
  • PT270024 vs PT271024
  • PT270024 vs PT271012
  • PT270024 vs PT270R24
  • PT270024 vs PT270L24
  • PT270024 vs PT270730
  • PT270024 vs PT270615
  • PT270024 vs PT270548
  • PT270024 vs PT270524
  • PT270024 vs PT270512
  • PT270024 vs PT270506
  • PT270024 vs PT270220
  • PT270024 vs PT270110
  • PT270024 vs PT270060
  • PT270024 vs PT270048
  • PT270024 vs PT270012
  • PT270024 vs PT270006
  • PT270024 vs PT22B024B
  • PT270024 vs PT22B012B
  • PT270024 vs PT22AS15B
  • PT270024 vs PT22AL24B
  • PT270024 vs PT22A615B
  • PT270024 vs PT22A024B
  • PT270024 vs PT22A012B
  • PT270024 vs PT281730
  • PT270024 vs PT281012
  • PT270024 vs PT280730
  • PT270024 vs PT280615
  • PT270024 vs PT280524
  • PT270024 vs PT271524
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement