RM1E23AA100
RM1E23AA100
Active
Description:  SSR RELAY SPST-NO 100A 90-280V
Manufacturer:  Carlo Gavazzi
Datasheet:   RM1E23AA100 Datasheet
History Price: $280
In Stock: 44000
RM1E23AA100 vs RM1A23A75
Series
RM1E
RM
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 20mA
20 ~ 280VAC, 22 ~ 48VDC
Voltage - Load
90 V ~ 280 V
24 V ~ 265 V
Load Current
100 A
75 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-