RM1E23AA100
RM1E23AA100
Active
Description:  SSR RELAY SPST-NO 100A 90-280V
Manufacturer:  Carlo Gavazzi
Datasheet:   RM1E23AA100 Datasheet
History Price: $280
In Stock: 44000
RM1E23AA100 Specification
Specification
Part No
RM1E23AA100
Category
Solid State Relays
Manufacturer
Carlo Gavazzi
Series
RM1E
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 20mA
Voltage - Load
90 V ~ 280 V
Load Current
100 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
RM1E23AA100 PDF Datasheet
RM1E23AA100 Related Parts
RM1A23A25
RM1A23A25
Carlo Gavazzi
SSR RELAY SPST-NO 25A 24-265V
RM1A23A50
RM1A23A50
Carlo Gavazzi
SSR RELAY SPST-NO 50A 24-265V
RM1A23A75
RM1A23A75
Carlo Gavazzi
SSR RELAY SPST-NO 75A 24-265V
RM1A23D25
RM1A23D25
Carlo Gavazzi
SSR RELAY SPST-NO 25A 24-265V
RM1A23D50
RM1A23D50
Carlo Gavazzi
SSR RELAY SPST-NO 50A 24-265V
RM1A23D75
RM1A23D75
Carlo Gavazzi
SSR RELAY SPST-NO 75A 24-265V
RM1A48A25
RM1A48A25
Carlo Gavazzi
SSR RELAY SPST-NO 25A 42-530V
RM1A48A50
RM1A48A50
Carlo Gavazzi
SSR RELAY SPST-NO 50A 42-530V
RM1A48A75
RM1A48A75
Carlo Gavazzi
SSR RELAY SPST-NO 75A 42-530V
RM1A48D100
RM1A48D100
Carlo Gavazzi
SSR RELAY SPST-NO 100A 42-530V
RM1A48D25
RM1A48D25
Carlo Gavazzi
SSR RELAY SPST-NO 25A 42-530V
RM1A48D50
RM1A48D50
Carlo Gavazzi
SSR RELAY SPST-NO 50A 42-530V
RM1E23AA100 Compare Parts
  • RM1E23AA100 vs RM1E48AA50
  • RM1E23AA100 vs RM1E48AA25
  • RM1E23AA100 vs RM1E23V50
  • RM1E23AA100 vs RM1E23V25
  • RM1E23AA100 vs RM1E23AA50
  • RM1E23AA100 vs RM1E23AA25
  • RM1E23AA100 vs RM1D500D10
  • RM1E23AA100 vs RM1D200D50
  • RM1E23AA100 vs RM1D200D20
  • RM1E23AA100 vs RM1D060D50
  • RM1E23AA100 vs RM1D060D20
  • RM1E23AA100 vs RM1D060D100
  • RM1E23AA100 vs RM1D060D10
  • RM1E23AA100 vs RM1C40D50
  • RM1E23AA100 vs RM1B23D25
  • RM1E23AA100 vs RM1A60D50
  • RM1E23AA100 vs RM1A60D100
  • RM1E23AA100 vs RM1A60A50
  • RM1E23AA100 vs RM1A60A100
  • RM1E23AA100 vs RM1A48D75
  • RM1E23AA100 vs RM1A48D50
  • RM1E23AA100 vs RM1A48D25
  • RM1E23AA100 vs RM1A48D100
  • RM1E23AA100 vs RM1A48A75
  • RM1E23AA100 vs RM1A48A50
  • RM1E23AA100 vs RM1A48A25
  • RM1E23AA100 vs RM1A23D75
  • RM1E23AA100 vs RM1A23D50
  • RM1E23AA100 vs RM1A23D25
  • RM1E23AA100 vs RM1A23A75
  • RM1E23AA100 vs RM1A23A50
  • RM1E23AA100 vs RM1A23A25
  • RM1E23AA100 vs RM1E60AA100
  • RM1E23AA100 vs RM1E48V50
  • RM1E23AA100 vs RM1C60D50
  • RM1E23AA100 vs RM1C60D25
  • RM1E23AA100 vs RM1C40D25
  • RM1E23AA100 vs RM1A60M75
  • RM1E23AA100 vs RM1A60M50
  • RM1E23AA100 vs RM1A60M25
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you