Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Carlo Gavazzi RM1E23AA100
RM1E23AA100
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100A 90-280V
Manufacturer:
Carlo Gavazzi
Datasheet:
RM1E23AA100 Datasheet
History Price: $280
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RM1E23AA100 vs RM1A48A50
Part No
RM1E23AA100
RM1A48A50
Category
Solid State Relays
Solid State Relays
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
RM1E
RM
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 20mA
20 ~ 280VAC, 22 ~ 48VDC
Voltage - Load
90 V ~ 280 V
42 V ~ 530 V
Load Current
100 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-