☰
RM302012
RM302012
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  TE Connectivity
Datasheet:   RM302012 Datasheet
History Price: Obsolete
In Stock: 20240
RM302012 vs RM302060
Part No
Series
RM, SCHRACK
RM, SCHRACK
Packaging
Bulk
Tray
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
60VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
440VAC - Max
440VAC - Max
Coil Current
109 mA
21.7 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
45 VDC
Must Release Voltage
1.2 VDC
6 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 60℃
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)