☰
RM302060
RM302060
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 60V
Manufacturer:  TE Connectivity
Datasheet:   RM302060 Datasheet
History Price: Active
In Stock: 49940
RM302060 Specification
Specification
Part No
RM302060
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
60VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
440VAC - Max
Coil Current
21.7 mA
Coil Type
Non Latching
Features
Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
45 VDC
Must Release Voltage
6 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-45℃ ~ 60℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RM302060 Related Parts
RM302012
RM302012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
RM302024
RM302024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM302524
RM302524
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM302615
RM302615
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 115V
RM302730CF
RM302730CF
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 230V
RM303012
RM303012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
RM307024
RM307024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM332012
RM332012
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 12V
RM332024
RM332024
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM332524
RM332524
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V
RM332730
RM332730
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 230V
RM335730
RM335730
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 230V
RM302060 Compare Parts
  • RM302060 vs RM332730
  • RM302060 vs RM332524
  • RM302060 vs RM332024
  • RM302060 vs RM332012
  • RM302060 vs RM307024
  • RM302060 vs RM303012
  • RM302060 vs RM302730CF
  • RM302060 vs RM302615
  • RM302060 vs RM302524
  • RM302060 vs RM302024
  • RM302060 vs RM302012
  • RM302060 vs RM333024
  • RM302060 vs RM303615
  • RM302060 vs RM303024
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.