Series
RM, SCHRACK
RM, SCHRACK
Mounting Type
DIN Rail
DIN Rail
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
25 A
25 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Mechanical Indicator, Test Button
Mechanical Indicator
Features
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Coil Insulation
18 VDC
18 VDC
Must Operate Voltage
2.4 VDC
2.4 VDC
Must Release Voltage
-45℃ ~ 65℃
-45℃ ~ 65℃
Operating Temperature
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)
Contact Material
General Purpose
General Purpose