Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity RM838024
RM838024
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 25A 24V
Manufacturer:
TE Connectivity
Datasheet:
RM838024 Datasheet
History Price: Obsolete
In Stock: 22440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RM838024 Specification
Specification
Part No
RM838024
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RM, SCHRACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
25 A
Switching Voltage
400VAC - Max
Coil Current
Non Latching
Coil Type
Mechanical Indicator, Test Button
Features
Quick Connect - 0.250" (6.3mm)
Termination Style
-
Seal Rating
-
Coil Insulation
18 VDC
Must Operate Voltage
2.4 VDC
Must Release Voltage
-45℃ ~ 65℃
Operating Temperature
Silver Cadmium Oxide (AgCdO)
Contact Material
General Purpose
Relay Type
50 mA
Operate Time
15 ms
RM838024 PDF Datasheet
RM838024 Datasheet
Click and Download: RM838024 Datasheet
RM838024 Related Parts
RM805012
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 12V
RM805024
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 24V
RM805048
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 48V
RM805512
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 12V
RM805524
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 24V
RM805548
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 48V
RM805615
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 115V
RM805730
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 230V
RM805LC4
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 24V
RM808024
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 24V
RM808730
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 230V
RM808LB2
TE Connectivity
RELAY GEN PURPOSE DPDT 25A 12V
RM838024 Compare Parts
RM838024 vs RM839730
RM838024 vs RM8390C4
RM838024 vs RM839024
RM838024 vs RM839012
RM838024 vs RM838012
RM838024 vs RM835730
RM838024 vs RM835524
RM838024 vs RM835048
RM838024 vs RM835024
RM838024 vs RM835012
RM838024 vs RM809730
RM838024 vs RM809024
RM838024 vs RM808LB2
RM838024 vs RM808730
RM838024 vs RM808024
RM838024 vs RM805LC4
RM838024 vs RM805730
RM838024 vs RM805615
RM838024 vs RM805548
RM838024 vs RM805524
RM838024 vs RM805512
RM838024 vs RM805048
RM838024 vs RM805024
RM838024 vs RM805012
RM838024 vs RM838048
RM838024 vs RM85-5021-25-1024
RM838024 vs RM85-2021-35-1012
RM838024 vs RM84-2012-35-1060
RM838024 vs RM84-2012-25-1012
RM838024 vs RM87N-2021-35-5230
RM838024 vs RM87N-2021-35-5120
RM838024 vs RM87N-2021-35-1110
RM838024 vs RM87N-2021-35-1060
RM838024 vs RM87N-2021-35-1048
RM838024 vs RM87N-2021-35-1024
RM838024 vs RM87N-2021-35-1012
RM838024 vs RM87N-2021-35-1005
RM838024 vs RM87N-2021-25-5230
RM838024 vs RM87N-2021-25-5120
RM838024 vs RM87N-2021-25-1110
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet