SCF62160
SCF62160
Active
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SCF62160 Datasheet
History Price: $60.23053
In Stock: 2460
SCF62160 vs SCF42324
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VDC
12 ~ 30VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 275 V
Load Current
25 A
25 A
Termination Style
Quick Connect, Disconnect
-
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-