SCF62160
SCF62160
Active
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SCF62160 Datasheet
History Price: $60.23053
In Stock: 2460
SCF62160 Specification
Specification
Part No
SCF62160
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VDC
Voltage - Load
24 V ~ 600 V
Load Current
25 A
Termination Style
Quick Connect, Disconnect
Package / Case
Hockey Puck
Supplier Device Package
-
SCF62160 PDF Datasheet
SCF62160 Compare Parts
  • SCF62160 vs SCFL42100
  • SCF62160 vs SCF42324
  • SCF62160 vs SCF42160
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock