Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SDI0501710
SDI0501710
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 0-750V
Manufacturer:
Celduc Inc
Datasheet:
SDI0501710 Datasheet
History Price: $1833.72
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SDI0501710 vs SDI0501700
Part No
SDI0501710
SDI0501700
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
72 ~ 110VDC
24 ~ 48VDC
Voltage - Load
0 V ~ 750 V
0 V ~ 750 V
Load Current
50 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-