SDI0501710
SDI0501710
Active
Description:  SSR RELAY SPST-NO 50A 0-750V
Manufacturer:  Celduc Inc
Datasheet:   SDI0501710 Datasheet
History Price: $1833.72
In Stock: 34400
SDI0501710 Specification
Specification
Part No
SDI0501710
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
72 ~ 110VDC
Voltage - Load
0 V ~ 750 V
Load Current
50 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SDI0501710 PDF Datasheet
SDI0501710 Compare Parts
  • SDI0501710 vs SDI2415
  • SDI0501710 vs SDI1001700
  • SDI0501710 vs SDI0501700
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you