Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SG564420
SG564420
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 200-440V
Manufacturer:
Celduc Inc
Datasheet:
SG564420 Datasheet
History Price: $346.705
In Stock: 4520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SG564420 vs SG544120
Part No
SG564420
SG544120
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4mA ~ 20mA (Current Loop)
0 ~ 5VDC
Voltage - Load
200 V ~ 440 V
115 V ~ 253 V
Load Current
40 A
40 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-