SG564420
SG564420
Active
Description:  SSR RELAY SPST-NO 40A 200-440V
Manufacturer:  Celduc Inc
Datasheet:   SG564420 Datasheet
History Price: $346.705
In Stock: 4520
SG564420 Specification
Specification
Part No
SG564420
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4mA ~ 20mA (Current Loop)
Voltage - Load
200 V ~ 440 V
Load Current
40 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SG564420 PDF Datasheet
SG564420 Related Parts
SG541020
SG541020
Celduc Inc
SSR RELAY SPST-NO 12A 115-253V
SG541420
SG541420
Celduc Inc
SSR RELAY SPST-NO 12A 115-253V
SG544020
SG544020
Celduc Inc
SSR RELAY SPST-NO 40A 115-253V
SG544120
SG544120
Celduc Inc
SSR RELAY SPST-NO 40A 115-253V
SG564020
SG564020
Celduc Inc
SSR RELAY SPST-NO 40A 200-440V
SG564120
SG564120
Celduc Inc
SSR RELAY SPST-NO 40A 200-440V
SG564420 Compare Parts
  • SG564420 vs SG564020
  • SG564420 vs SG544120
  • SG564420 vs SG544020
  • SG564420 vs SG541420
  • SG564420 vs SG541020
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description