SGT767470E
SGT767470E
Obsolete
Description:  SSR RELAY 3PST-NO 75A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT767470E Datasheet
History Price: Obsolete
In Stock: 41200
SGT767470E vs SGT8850200
Manufacturer
Series
-
cel3pac?
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 640 V
Load Current
75 A
50 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-