Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT767470E
SGT767470E
Obsolete
Solid State Relays
Description:
SSR RELAY 3PST-NO 75A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT767470E Datasheet
History Price: Obsolete
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT767470E Specification
Specification
Part No
SGT767470E
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
24 V ~ 520 V
Load Current
75 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
SGT767470E PDF Datasheet
SGT767470E Datasheet
Click and Download: SGT767470E Datasheet
SGT767470E Related Parts
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT767470E Compare Parts
SGT767470E vs SGTA4653
SGT767470E vs SGTA4651
SGT767470E vs SGTA4650
SGT767470E vs SGT9874300
SGT767470E vs SGT9854320
SGT767470E vs SGT9854300
SGT767470E vs SGT9834300
SGT767470E vs SGT968360E
SGT767470E vs SGT967960E
SGT767470E vs SGT967760E
SGT767470E vs SGT967360E
SGT767470E vs SGT967360
SGT767470E vs SGT965960
SGT767470E vs SGT9654302
SGT767470E vs SGT965360E
SGT767470E vs SGT965360
SGT767470E vs SGT9624300
SGT767470E vs SGT962360E
SGT767470E vs SGT962360
SGT767470E vs SGT8879200
SGT767470E vs SGT8859200
SGT767470E vs SGT8858200
SGT767470E vs SGT8850200
SGT767470E vs SGT8698504
SGT767470E vs SGT8698503
SGT767470E vs SGT8698500
SGT767470E vs SGT8690500
SGT767470E vs SGT8678500
SGT767470E vs SGT867350
SGT767470E vs SGT8670500
SGT767470E vs SGT8658502
SGT767470E vs SGT8658500
SGT767470E vs SGT865470E
SGT767470E vs SGT8650810
SGT767470E vs SGT8638500
SGT767470E vs SGT7690500
SGT767470E vs SGT7650500
SGT767470E vs SGT9694300
SGT767470E vs SGT9654300
SGT767470E vs SGT96536H
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.