SGT767470E
SGT767470E
Obsolete
Description:  SSR RELAY 3PST-NO 75A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT767470E Datasheet
History Price: Obsolete
In Stock: 41200
SGT767470E vs SGTA4651
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
0 ~ 5VDC
Voltage - Load
24 V ~ 520 V
300 V ~ 510 V
Load Current
75 A
50 A
Termination Style
Screw Terminal
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module