Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8879200
SGT8879200
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-640V
Manufacturer:
Celduc Inc
Datasheet:
SGT8879200 Datasheet
History Price: $259.1525
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT8879200 vs SGT8698504
Part No
SGT8879200
SGT8698504
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
24 ~ 255VAC/DC
Voltage - Load
24 V ~ 640 V
24 V ~ 520 V
Load Current
75 A
125 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-