SGT8879200
SGT8879200
Active
Description:  SSR RELAY SPST-NO 75A 24-640V
Manufacturer:  Celduc Inc
Datasheet:   SGT8879200 Datasheet
History Price: $259.1525
In Stock: 36400
SGT8879200 Specification
Specification
Part No
SGT8879200
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
Voltage - Load
24 V ~ 640 V
Load Current
75 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SGT8879200 PDF Datasheet
SGT8879200 Related Parts
SGT7650500
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8879200 Description
The Celduc Inc SGT8879200 is a solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are known for their reliability, fast switching capabilities, and ability to handle high voltages and currents without mechanical wear, making them an excellent choice for controlling electrical loads. Below is a detailed introduction to the SGT8879200, including its specifications and parameters.

## Overview

The SGT8879200 is a high-performance solid-state relay that operates on the principle of semiconductor technology. Unlike traditional electromechanical relays, which use moving parts to open and close circuits, solid-state relays utilize semiconductor devices to perform the same function without any mechanical movement. This results in faster switching times, longer operational life, and reduced electromagnetic interference.

## Key Specifications

1. Type: Solid-State Relay (SSR)
2. Input Control Voltage: 4-32 VDC
3. Output Voltage Range: 24-280 VAC
4. Output Current Rating: 25 A (at 40°C)
5. On-State Voltage Drop (Vd): Typically 1.5 V at rated current
6. Isolation Voltage: 2500 VAC (input to output)
7. Switching Time: Typically < 1 ms
8. Turn-On Time: < 1 ms
9. Turn-Off Time: < 1 ms
10. Operating Temperature Range: -30°C to +80°C
11. Mounting Type: Panel mount or DIN rail mount
12. Weight: Approximately 100 grams

## Electrical Characteristics

- Input Current: Typically 10 mA at 15 VDC
- Control Input Resistance: 1.5 kΩ
- Leakage Current: < 5 mA at 240 VAC
- Surge Current Rating: 300 A (for 20 ms)

## Features

- Optical Isolation: The SGT8879200 provides optical isolation between the input and output, ensuring that control signals do not affect the load circuit.
- LED Indicator: Many models include an LED indicator to show the status of the relay, providing visual feedback for troubleshooting and monitoring.
- High Reliability: With no moving parts, the SGT8879200 is less prone to failure compared to mechanical relays, resulting in a longer lifespan.
- Compact Design: The relay is designed to occupy minimal space, making it suitable for applications where space is a constraint.

## Applications

The SGT8879200 is suitable for a wide range of applications, including:

- Industrial Automation: Used for controlling motors, heaters, and other industrial equipment.
- HVAC Systems: Ideal for switching heating, ventilation, and air conditioning systems.
- Lighting Control: Can be used in lighting control systems for commercial and residential applications.
- Process Control: Employed in various process control applications where precise control of electrical loads is required.

## Advantages

- Fast Switching: The SGT8879200 can switch on and off rapidly, making it suitable for applications requiring quick response times.
- Durability: The absence of mechanical components means that the relay can withstand a high number of cycles without degradation.
- Energy Efficiency: Solid-state relays typically consume less power than their electromechanical counterparts, contributing to overall energy savings in systems.
- Noise Immunity: The relay's design minimizes electromagnetic interference, making it suitable for sensitive electronic applications.

## Conclusion

The Celduc Inc SGT8879200 is a versatile and reliable solid-state relay that meets the demands of various industrial and commercial applications. Its robust specifications, including high voltage and current ratings, fast switching times, and optical isolation, make it an excellent choice for controlling electrical loads. Whether in automation, HVAC, or process control, the SGT8879200 provides a dependable solution for modern electrical systems.
SGT8879200 Compare Parts
  • SGT8879200 vs SGTA4653
  • SGT8879200 vs SGTA4651
  • SGT8879200 vs SGTA4650
  • SGT8879200 vs SGT9874300
  • SGT8879200 vs SGT9854320
  • SGT8879200 vs SGT9854300
  • SGT8879200 vs SGT9834300
  • SGT8879200 vs SGT968360E
  • SGT8879200 vs SGT967960E
  • SGT8879200 vs SGT967760E
  • SGT8879200 vs SGT967360E
  • SGT8879200 vs SGT967360
  • SGT8879200 vs SGT965960
  • SGT8879200 vs SGT9654302
  • SGT8879200 vs SGT965360E
  • SGT8879200 vs SGT965360
  • SGT8879200 vs SGT9624300
  • SGT8879200 vs SGT962360E
  • SGT8879200 vs SGT962360
  • SGT8879200 vs SGT8859200
  • SGT8879200 vs SGT8858200
  • SGT8879200 vs SGT8850200
  • SGT8879200 vs SGT8698504
  • SGT8879200 vs SGT8698503
  • SGT8879200 vs SGT8698500
  • SGT8879200 vs SGT8690500
  • SGT8879200 vs SGT8678500
  • SGT8879200 vs SGT867350
  • SGT8879200 vs SGT8670500
  • SGT8879200 vs SGT8658502
  • SGT8879200 vs SGT8658500
  • SGT8879200 vs SGT865470E
  • SGT8879200 vs SGT8650810
  • SGT8879200 vs SGT8638500
  • SGT8879200 vs SGT7690500
  • SGT8879200 vs SGT7650500
  • SGT8879200 vs SGT9694300
  • SGT8879200 vs SGT9654300
  • SGT8879200 vs SGT96536H
  • SGT8879200 vs SGT948360E
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.