Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8879200
SGT8879200
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-640V
Manufacturer:
Celduc Inc
Datasheet:
SGT8879200 Datasheet
History Price: $259.1525
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT8879200 vs SGT948360E
Part No
SGT8879200
SGT948360E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
24VDC
Voltage - Load
24 V ~ 640 V
12 V ~ 280 V
Load Current
75 A
95 A
Termination Style
-
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-