Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT962360E
SGT962360E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT962360E Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT962360E vs SGT7690500
Part No
SGT962360E
SGT7690500
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
cel3pac?
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 520 V
Load Current
25 A
125 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-