SGT962360E
SGT962360E
Obsolete
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SGT962360E Datasheet
History Price: Obsolete
In Stock: 16800
SGT962360E Specification
Specification
Part No
SGT962360E
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VDC
Voltage - Load
24 V ~ 600 V
Load Current
25 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SGT962360E PDF Datasheet
SGT962360E Related Parts
SGT7650500
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT962360E Description
Product Overview
The Celduc Inc SGT962360E is an industrial-grade solid-state relay (SSR) designed for high-performance applications in controlling AC loads. This device belongs to the Celduc range of solid-state relays that offer enhanced reliability, high switching capabilities, and efficient thermal management. The SGT962360E is specifically intended for industrial automation, heating control systems, and motor control, where precise, reliable, and fast switching of AC electrical loads is required.

Key Features

* High Switching Capability: The SGT962360E is capable of switching high-voltage AC loads, with the ability to handle up to 60A in resistive load applications, ensuring it is suitable for heavy-duty industrial control applications.
* Zero Cross Detection: The SSR uses zero-cross detection for switching AC loads, which minimizes electrical noise and reduces the stress on the switching components, enhancing the lifespan and reliability of the device.
* Compact and Efficient Design: With a compact design, the device is well-suited for space-constrained environments, while its efficient thermal dissipation ensures safe operation without the need for excessive cooling.
* Fast Switching Speed: The device offers fast switching speeds, making it ideal for applications that require quick and accurate control of electrical loads.
* Low Power Consumption: The control input current is low, which makes it energy-efficient, especially in long-term, continuous operation scenarios.
* Isolated Control Input: The input control is optically isolated from the AC load, offering protection against high-voltage spikes and ensuring that the control circuit remains safe from interference.

Specifications

* Load Voltage Range: 24V to 480VAC
* Load Current Rating: 60A for resistive loads
* Control Voltage Range: 4 to 32VDC (for the control input)
* Switching Type: Zero-crossing, offering smooth and reliable switching
* Input Trigger Current: 3-5mA (depending on control voltage)
* Switching Speed: Fast switching with a response time of less than 10ms
* Mounting Type: Standard 35mm DIN rail mount
* Thermal Resistance: Low thermal resistance for effective heat dissipation
* Isolation: 2500Vrms input-output isolation
* Operating Temperature Range: -30°C to 80°C
* Leakage Current: Less than 5mA at maximum rated voltage
* Package Type: Compact module with integrated heatsink for enhanced cooling
* Power Dissipation: Typically 2W during full-load operation
* Certification: UL, CE, and RoHS compliant, ensuring that the device meets the necessary industrial safety and environmental standards.

Performance Characteristics

* High Efficiency and Reliability: The SGT962360E is designed to operate with minimal power loss, maintaining a high level of efficiency even under heavy load conditions. Its ability to handle high currents (up to 60A) without generating excessive heat makes it suitable for demanding applications, such as industrial heating elements or large motors.
* Noise Reduction: The zero-crossing technology ensures that the device switches at the point where the AC waveform passes through zero voltage, which reduces the surge current and electrical noise typically associated with mechanical relays. This feature is especially beneficial in sensitive equipment or environments where noise reduction is crucial.
* Wide Voltage Range: The wide input voltage range (4V to 32VDC) for control makes the SGT962360E adaptable to various control systems, regardless of the microcontroller or PLC output voltage.
* High Surge Current Capacity: The SSR is designed to withstand high surge currents typically encountered during the startup phase of inductive loads, such as motors, without degradation in performance.

Applications

* Industrial Heating Control: The SGT962360E is ideal for controlling electric heating systems, such as ovens, kilns, and furnaces, where precise and reliable switching of AC loads is required.
* Motor Control Systems: The relay is suitable for motor applications that require high current switching, such as compressors, pumps, and other large machinery used in industrial and HVAC systems.
* Lighting Control: The device can be used in large-scale lighting control systems, including street lighting, warehouse lighting, and other commercial applications where precise and efficient switching is necessary.
* Power Distribution Systems: The SGT962360E can be utilized in power distribution networks for load switching, power regulation, and fault isolation in a wide range of industrial setups.
* Renewable Energy Systems: The SSR can be used in renewable energy systems, such as solar and wind energy installations, where controlling high-voltage AC loads is necessary for managing energy output and distribution.

Reliability and Durability

* Long Operational Lifetime: The Celduc SGT962360E is designed for durability and longevity. With no moving parts, it eliminates mechanical wear, which contributes to a significantly longer operational life compared to traditional electromechanical relays.
* Overcurrent and Overvoltage Protection: The SSR is equipped with overcurrent and overvoltage protection features to safeguard against voltage spikes or excessive current, which can damage the relay or the load.
* Thermal Management: The built-in heatsink and low thermal resistance help in dissipating the heat generated during operation, allowing for continuous operation without the need for additional cooling systems.
* Environmental Resilience: With an operating temperature range of -30°C to 80°C, the device is capable of performing reliably even in harsh environmental conditions, making it suitable for outdoor or industrial environments with extreme temperature variations.

Integration and Control

* Easy Integration: The SSR can easily be integrated into automation systems, including PLCs and microcontroller-based systems. It is compatible with most standard industrial control circuits and is ideal for applications that require remote or automated control.
* Optical Isolation: The control input is optically isolated from the load, providing electrical isolation that protects the control system from high-voltage spikes or transients. This ensures safe operation even in environments with significant electrical noise or power surges.

Conclusion
The Celduc Inc SGT962360E is a high-performance solid-state relay designed for industrial control systems that require reliable and efficient switching of high-voltage AC loads. Its fast switching capabilities, low power consumption, and long operational lifetime make it an ideal choice for a wide range of applications, including heating control, motor control, and lighting systems. With its robust design, high surge current capacity, and effective thermal management, the SGT962360E ensures optimal performance and durability in demanding environments. Whether in industrial automation or power distribution systems, this SSR provides a reliable solution for controlling AC loads in a variety of settings.
SGT962360E Compare Parts
  • SGT962360E vs SGTA4653
  • SGT962360E vs SGTA4651
  • SGT962360E vs SGTA4650
  • SGT962360E vs SGT9874300
  • SGT962360E vs SGT9854320
  • SGT962360E vs SGT9854300
  • SGT962360E vs SGT9834300
  • SGT962360E vs SGT968360E
  • SGT962360E vs SGT967960E
  • SGT962360E vs SGT967760E
  • SGT962360E vs SGT967360E
  • SGT962360E vs SGT967360
  • SGT962360E vs SGT965960
  • SGT962360E vs SGT9654302
  • SGT962360E vs SGT965360E
  • SGT962360E vs SGT965360
  • SGT962360E vs SGT9624300
  • SGT962360E vs SGT962360
  • SGT962360E vs SGT8879200
  • SGT962360E vs SGT8859200
  • SGT962360E vs SGT8858200
  • SGT962360E vs SGT8850200
  • SGT962360E vs SGT8698504
  • SGT962360E vs SGT8698503
  • SGT962360E vs SGT8698500
  • SGT962360E vs SGT8690500
  • SGT962360E vs SGT8678500
  • SGT962360E vs SGT867350
  • SGT962360E vs SGT8670500
  • SGT962360E vs SGT8658502
  • SGT962360E vs SGT8658500
  • SGT962360E vs SGT865470E
  • SGT962360E vs SGT8650810
  • SGT962360E vs SGT8638500
  • SGT962360E vs SGT7690500
  • SGT962360E vs SGT7650500
  • SGT962360E vs SGT9694300
  • SGT962360E vs SGT9654300
  • SGT962360E vs SGT96536H
  • SGT962360E vs SGT948360E
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.