SGT962360E
SGT962360E
Obsolete
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SGT962360E Datasheet
History Price: Obsolete
In Stock: 16800
SGT962360E vs SGT9874300
Manufacturer
Series
-
cel3pac?
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VDC
4 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 660 V
Load Current
25 A
75 A
Termination Style
-
4.5 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module