Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT962360E
SGT962360E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT962360E Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT962360E vs SGTA4653
Part No
SGT962360E
SGTA4653
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
24VDC
8 ~ 32VDC
Voltage - Load
24 V ~ 600 V
300 V ~ 510 V
Load Current
25 A
50 A
Termination Style
-
12 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module