Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9694300
SGT9694300
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 64A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT9694300 Datasheet
History Price: $343.44125
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9694300 vs SGT8698504
Part No
SGT9694300
SGT8698504
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
cel3pac?
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
24 ~ 255VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 520 V
Load Current
64 A
125 A
Termination Style
2 mOhms
-
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-