SGT9694300
SGT9694300
Active
Description:  SSR RELAY 3PST-NO 64A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SGT9694300 Datasheet
History Price: $343.44125
In Stock: 30000
SGT9694300 Specification
Specification
Part No
SGT9694300
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
cel3pac?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
Voltage - Load
24 V ~ 600 V
Load Current
64 A
Termination Style
2 mOhms
Package / Case
Screw Terminal
Supplier Device Package
Module
SGT9694300 Related Parts
SGT7650500
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT9694300 Compare Parts
  • SGT9694300 vs SGTA4653
  • SGT9694300 vs SGTA4651
  • SGT9694300 vs SGTA4650
  • SGT9694300 vs SGT9874300
  • SGT9694300 vs SGT9854320
  • SGT9694300 vs SGT9854300
  • SGT9694300 vs SGT9834300
  • SGT9694300 vs SGT968360E
  • SGT9694300 vs SGT967960E
  • SGT9694300 vs SGT967760E
  • SGT9694300 vs SGT967360E
  • SGT9694300 vs SGT967360
  • SGT9694300 vs SGT965960
  • SGT9694300 vs SGT9654302
  • SGT9694300 vs SGT965360E
  • SGT9694300 vs SGT965360
  • SGT9694300 vs SGT9624300
  • SGT9694300 vs SGT962360E
  • SGT9694300 vs SGT962360
  • SGT9694300 vs SGT8879200
  • SGT9694300 vs SGT8859200
  • SGT9694300 vs SGT8858200
  • SGT9694300 vs SGT8850200
  • SGT9694300 vs SGT8698504
  • SGT9694300 vs SGT8698503
  • SGT9694300 vs SGT8698500
  • SGT9694300 vs SGT8690500
  • SGT9694300 vs SGT8678500
  • SGT9694300 vs SGT867350
  • SGT9694300 vs SGT8670500
  • SGT9694300 vs SGT8658502
  • SGT9694300 vs SGT8658500
  • SGT9694300 vs SGT865470E
  • SGT9694300 vs SGT8650810
  • SGT9694300 vs SGT8638500
  • SGT9694300 vs SGT7690500
  • SGT9694300 vs SGT7650500
  • SGT9694300 vs SGT9654300
  • SGT9694300 vs SGT96536H
  • SGT9694300 vs SGT948360E
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.