Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT9694300
SGT9694300
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 64A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT9694300 Datasheet
History Price: $343.44125
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGT9694300 vs SGT965360E
Part No
SGT9694300
SGT965360E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Bulk
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
64 A
50 A
Termination Style
2 mOhms
-
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-