SGT9694300
SGT9694300
Active
Description:  SSR RELAY 3PST-NO 64A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SGT9694300 Datasheet
History Price: $343.44125
In Stock: 30000
SGT9694300 vs SGT967760E
Manufacturer
Series
cel3pac?
-
Packaging
Bulk
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
10 ~ 30VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
64 A
75 A
Termination Style
2 mOhms
-
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-