Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGTA4653
SGTA4653
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 300-510V
Manufacturer:
Celduc Inc
Datasheet:
SGTA4653 Datasheet
History Price: $367.49
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGTA4653 vs SGT9694300
Part No
SGTA4653
SGT9694300
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
cel3pac?
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
8 ~ 32VDC
4 ~ 30VDC
Voltage - Load
300 V ~ 510 V
24 V ~ 600 V
Load Current
50 A
64 A
Termination Style
12 mOhms
2 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Module