Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SKA10440
SKA10440
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 12-460V
Manufacturer:
Celduc Inc
Datasheet:
SKA10440 Datasheet
History Price: $40.28
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SKA10440 vs SKA11440
Part No
SKA10440
SKA11440
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
5VDC
5VDC
Voltage - Load
12 V ~ 460 V
12 V ~ 460 V
Load Current
5:00:00
5:00:00
Termination Style
40 mOhms
40 mOhms
Package / Case
-
PC Pin
Supplier Device Package
4-SIP
4-SIP