SKA10440
SKA10440
Active
Description:  SSR RELAY SPST-NO 5A 12-460V
Manufacturer:  Celduc Inc
Datasheet:   SKA10440 Datasheet
History Price: $40.28
In Stock: 34300
SKA10440 Specification
Specification
Part No
SKA10440
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
5VDC
Voltage - Load
12 V ~ 460 V
Load Current
5:00:00
Termination Style
40 mOhms
Package / Case
-
Supplier Device Package
4-SIP
SKA10440 PDF Datasheet
SKA10440 Related Parts
SKA10420
SKA10420
Celduc Inc
SSR 5A/230VAC/CTRL 2.5-10V
SKA11440
SKA11440
Celduc Inc
SSR RELAY SPST-NO 5A 12-460V
SKA20420
SKA20420
Celduc Inc
SSR RELAY SPST-NO 5A 12-275V
SKA20421
SKA20421
Celduc Inc
SSR RELAY SPST-NO 5A 12-275V
SKA20440
SKA20440
Celduc Inc
SSR RELAY SPST-NO 5A 12-460V
SKA20441
SKA20441
Celduc Inc
SSR RELAY SPST-NO 5A 12-460V
SKA20460
SKA20460
Celduc Inc
SSR RELAY SPST-NO 5A 24-600V
SKA21441
SKA21441
Celduc Inc
SSR RELAY SPST-NO 5A 12-460V
SKA10440 Compare Parts
  • SKA10440 vs SKA20460
  • SKA10440 vs SKA20441
  • SKA10440 vs SKA20440
  • SKA10440 vs SKA20421
  • SKA10440 vs SKA20420
  • SKA10440 vs SKA11440
  • SKA10440 vs SKA10420
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé