SKL20740
SKL20740
Active
Description:  SSR RELAY SPST-NO 75A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SKL20740 Datasheet
History Price: $151.0325
In Stock: 27120
SKL20740 vs SKLD30520
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
24VDC
18 ~ 32VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 100 V
Load Current
75 A
8:00:00
Termination Style
-
44 mOhms
Package / Case
-
PC Pin
Supplier Device Package
4-SIP
4-SIP