SKL20740
SKL20740
Active
Description:  SSR RELAY SPST-NO 75A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SKL20740 Datasheet
History Price: $151.0325
In Stock: 27120
SKL20740 Specification
Specification
Part No
SKL20740
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24VDC
Voltage - Load
24 V ~ 600 V
Load Current
75 A
Termination Style
-
Package / Case
-
Supplier Device Package
4-SIP
SKL20740 PDF Datasheet
SKL20740 Related Parts
SKL10120
SKL10120
Celduc Inc
SSR RELAY SPST-NO 16A 12-280V
SKL10220
SKL10220
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SKL10240
SKL10240
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SKL10260
SKL10260
Celduc Inc
SSR RELAY SPST-NO 25A 24-690V
SKL10521
SKL10521
Celduc Inc
SSR RELAY SPST-NO 50A 12-280V
SKL10540
SKL10540
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SKL10560
SKL10560
Celduc Inc
SSR RELAY SPST-NO 50A 24-690V
SKL20120
SKL20120
Celduc Inc
SSR RELAY SPST-NO 16A 12-280V
SKL20220
SKL20220
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SKL20240
SKL20240
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SKL20241
SKL20241
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SKLD11006
SKLD11006
Celduc Inc
SSR RELAY SPST-NO 10A 7-36V
SKL20740 Compare Parts
  • SKL20740 vs SKLD11006
  • SKL20740 vs SKL20241
  • SKL20740 vs SKL20240
  • SKL20740 vs SKL20220
  • SKL20740 vs SKL20120
  • SKL20740 vs SKL10560
  • SKL20740 vs SKL10540
  • SKL20740 vs SKL10521
  • SKL20740 vs SKL10260
  • SKL20740 vs SKL10240
  • SKL20740 vs SKL10220
  • SKL20740 vs SKL10120
  • SKL20740 vs SKLD30520
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.