SLD03210
SLD03210
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Celduc Inc
Datasheet:   SLD03210 Datasheet
History Price: $26.69
In Stock: 28800
SLD03210 vs SLD02205
Part No
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
12VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 32 V
Load Current
2.5 A
4:00:00
Termination Style
200 mOhms
120 mOhms
Package / Case
-
-
Supplier Device Package
4-SIP
4-SIP