SLD02205
SLD02205
Active
Description:  SSR RELAY SPST-NO 4A 0-32V
Manufacturer:  Celduc Inc
Datasheet:   SLD02205 Datasheet
History Price: $24.16
In Stock: 46000
SLD02205 Specification
Specification
Part No
SLD02205
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
12VDC
Voltage - Load
0 V ~ 32 V
Load Current
4:00:00
Termination Style
120 mOhms
Package / Case
-
Supplier Device Package
4-SIP
SLD02205 PDF Datasheet
SLD02205 Compare Parts
  • SLD02205 vs SLD03205
  • SLD02205 vs SLD01210
  • SLD02205 vs SLD01205
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…