Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO465620
SO465620
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 200-480V
Manufacturer:
Celduc Inc
Datasheet:
SO465620 Datasheet
History Price: $250.535
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO465620 vs SO467501
Part No
SO465620
SO467501
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
10 ~ 30VDC
5VDC
Voltage - Load
200 V ~ 480 V
160 V ~ 450 V
Load Current
50 A
75 A
Termination Style
12 mOhms
4.8 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module