SO465620
SO465620
Active
Description:  SSR RELAY SPST-NO 50A 200-480V
Manufacturer:  Celduc Inc
Datasheet:   SO465620 Datasheet
History Price: $250.535
In Stock: 8800
SO465620 Specification
Specification
Part No
SO465620
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
10 ~ 30VDC
Voltage - Load
200 V ~ 480 V
Load Current
50 A
Termination Style
12 mOhms
Package / Case
-
Supplier Device Package
Module
SO465620 PDF Datasheet
SO465620 Related Parts
SO445020
SO445020
Celduc Inc
SSR RELAY SPST-NO 50A 100-280V
SO445320
SO445320
Celduc Inc
SSR RELAY SPST-NO 50A 100-280V
SO445420
SO445420
Celduc Inc
SSR RELAY SPST-NO 50A 100-280V
SO465020
SO465020
Celduc Inc
SSR RELAY SPST-NO 50A 200-480V
SO465320
SO465320
Celduc Inc
SSR RELAY SPST-NO 50A 200-480V
SO465420
SO465420
Celduc Inc
SSR RELAY SPST-NO 50A 200-480V
SO467420
SO467420
Celduc Inc
SSR RELAY SPST-NO 75A 200-480V
SO467501
SO467501
Celduc Inc
SSR RELAY SPST-NO 75A 160-450V
SO468020
SO468020
Celduc Inc
SSR RELAY SPST-NO 95A 200-480V
SO468120
SO468120
Celduc Inc
SSR RELAY SPST-NO 95A 200-480V
SO468420
SO468420
Celduc Inc
SSR RELAY SPST-NO 95A 200-480V
SO469020
SO469020
Celduc Inc
SSR RELAY SPST-NO 125A 200-480V
SO465620 Compare Parts
  • SO465620 vs SO469020
  • SO465620 vs SO468420
  • SO465620 vs SO468120
  • SO465620 vs SO468020
  • SO465620 vs SO467501
  • SO465620 vs SO467420
  • SO465620 vs SO465420
  • SO465620 vs SO465320
  • SO465620 vs SO465020
  • SO465620 vs SO445420
  • SO465620 vs SO445320
  • SO465620 vs SO445020
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.