SO849070
SO849070
Active
Description:  SSR RELAY SPST-NO 125A 12-275V
Manufacturer:  Celduc Inc
Datasheet:   SO849070 Datasheet
History Price: $118.22
In Stock: 36000
SO849070 vs SO868070
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 510 V
Load Current
125 A
95 A
Termination Style
2 mOhms
3 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module