SO868070
SO868070
Active
Description:  SSR RELAY SPST-NO 95A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SO868070 Datasheet
History Price: $108.55
In Stock: 28020
SO868070 Specification
Specification
Part No
SO868070
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 V ~ 510 V
Load Current
95 A
Termination Style
3 mOhms
Package / Case
-
Supplier Device Package
Module
SO868070 PDF Datasheet
SO868070 Related Parts
SO842074
SO842074
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO842974
SO842974
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO843070
SO843070
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO843970
SO843970
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO845070
SO845070
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO845970
SO845970
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO848070
SO848070
Celduc Inc
SSR RELAY SPST-NO 95A 12-275V
SO849070
SO849070
Celduc Inc
SSR RELAY SPST-NO 125A 12-275V
SO863070
SO863070
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO863970
SO863970
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO865070
SO865070
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO865970
SO865970
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO868070 Compare Parts
  • SO868070 vs SO888060
  • SO868070 vs SO887060
  • SO868070 vs SO885960
  • SO868070 vs SO885060
  • SO868070 vs SO869970
  • SO868070 vs SO869070-TH
  • SO868070 vs SO869070
  • SO868070 vs SO868970
  • SO868070 vs SO867970
  • SO868070 vs SO867070
  • SO868070 vs SO865970
  • SO868070 vs SO865070
  • SO868070 vs SO863970
  • SO868070 vs SO863070
  • SO868070 vs SO849070
  • SO868070 vs SO848070
  • SO868070 vs SO845970
  • SO868070 vs SO845070
  • SO868070 vs SO843970
  • SO868070 vs SO843070
  • SO868070 vs SO842974
  • SO868070 vs SO842074
  • SO868070 vs SO889060-TH
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!