SO869070-TH
SO869070-TH
Active
Description:  SSR 125A/24-510VAC/VDR/CTRL 3,5-
Manufacturer:  Celduc Inc
Datasheet:   SO869070-TH Datasheet
History Price: $171.81684
In Stock: 5000
SO869070-TH vs SO842974
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
20 ~ 265VAC/DC
Voltage - Load
24 V ~ 510 V
12 V ~ 275 V
Load Current
125 A
25 A
Termination Style
2 mOhms
16 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module