SO869070-TH
SO869070-TH
Active
Description:  SSR 125A/24-510VAC/VDR/CTRL 3,5-
Manufacturer:  Celduc Inc
Datasheet:   SO869070-TH Datasheet
History Price: $171.81684
In Stock: 5000
SO869070-TH Specification
Specification
Part No
SO869070-TH
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 V ~ 510 V
Load Current
125 A
Termination Style
2 mOhms
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
SO869070-TH PDF Datasheet
SO869070-TH Related Parts
SO842074
SO842074
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO842974
SO842974
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SO843070
SO843070
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO843970
SO843970
Celduc Inc
SSR RELAY SPST-NO 35A 12-275V
SO845070
SO845070
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO845970
SO845970
Celduc Inc
SSR RELAY SPST-NO 50A 12-275V
SO848070
SO848070
Celduc Inc
SSR RELAY SPST-NO 95A 12-275V
SO849070
SO849070
Celduc Inc
SSR RELAY SPST-NO 125A 12-275V
SO863070
SO863070
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO863970
SO863970
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SO865070
SO865070
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO865970
SO865970
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SO869070-TH Compare Parts
  • SO869070-TH vs SO888060
  • SO869070-TH vs SO887060
  • SO869070-TH vs SO885960
  • SO869070-TH vs SO885060
  • SO869070-TH vs SO869970
  • SO869070-TH vs SO869070
  • SO869070-TH vs SO868970
  • SO869070-TH vs SO868070
  • SO869070-TH vs SO867970
  • SO869070-TH vs SO867070
  • SO869070-TH vs SO865970
  • SO869070-TH vs SO865070
  • SO869070-TH vs SO863970
  • SO869070-TH vs SO863070
  • SO869070-TH vs SO849070
  • SO869070-TH vs SO848070
  • SO869070-TH vs SO845970
  • SO869070-TH vs SO845070
  • SO869070-TH vs SO843970
  • SO869070-TH vs SO843070
  • SO869070-TH vs SO842974
  • SO869070-TH vs SO842074
  • SO869070-TH vs SO889060-TH
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!