Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO869070-TH
SO869070-TH
Active
Solid State Relays
Description:
SSR 125A/24-510VAC/VDR/CTRL 3,5-
Manufacturer:
Celduc Inc
Datasheet:
SO869070-TH Datasheet
History Price: $171.81684
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO869070-TH vs SO849070
Part No
SO869070-TH
SO849070
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 510 V
12 V ~ 275 V
Load Current
125 A
125 A
Termination Style
2 mOhms
2 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module